Brixton BQ-6386F, 5500 W, Grill, Gas, 2 zone(s), Piezo, Cooking station
Brixton BQ-6386F. Total power: 5500 W, Type: Grill, Heat source: Gas. Form factor: Cooking station, Top surface type: Griddle, Product colour: Black, Stainless steel. Number of wheels: 2 wheel(s), Number of legs: 2 leg(s). Width: 675 mm, Depth: 562 mm, Height: 876 mm