Brita Fill&Serve, Pitcher water filter, 1.3 L, Red, Transparent
Brita Fill&Serve. Water filter type: Pitcher water filter, Product colour: Red, Transparent, Water tank capacity: 1.3 L. Height: 290 mm, Diameter: 10.2 cm, Weight: 440 g. Package width: 108 mm, Package depth: 108 mm, Package height: 320 mm. Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s). Country of origin: Germany