Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brenthaven
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Stylis III-XF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2232001
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBrenthaven: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3069
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black :
The short editorial description of Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black

17" Stylis III-XF, Black
More>>>
Short summary description Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black:
This short summary of the Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brenthaven 17" Stylis III-XF, Briefcase, 43.2 cm (17"), 1.13 kg

Long summary description Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Brenthaven 17" Stylis III-XF. Case type: Briefcase, Maximum screen size: 43.2 cm (17"). Weight: 1.13 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Uk has collected 2 expert reviews for Brenthaven 17" Stylis III-XF notebook case 43.2 cm (17") Briefcase Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Nl heeft 2 proffesionele recensies verzameld voor Brenthaven 17" Stylis III-XF notebooktas 43,2 cm (17") Aktetas Zwart. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Fr a recueilli 2 avis d’experts pour Brenthaven 17" Stylis III-XF sacoche d'ordinateurs portables 43,2 cm (17") Malette Noir et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
De hat 2 Expertenmeinungen über Brenthaven 17" Stylis III-XF Notebooktasche 43,2 cm (17 Zoll) Aktenkoffer Schwarz eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Testseek ha raccolto 2 recensioni da parte di esperti per Brenthaven 17" Stylis III-XF borsa per notebook 43,2 cm (17") Valigetta ventiquattrore Nero e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Es ha coleccionado 2 opiniones de expertos para Brenthaven 17" Stylis III-XF maletines para portátil 43,2 cm (17") Maletín Negro y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Dk har samlet 2 ekspertanmeldelser for Brenthaven 17" Stylis III-XF taske og etui til notebook 43,2 cm (17") Mappe Sort og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:25:02
Se har samlat in 2 experttester för Brenthaven 17" Stylis III-XF väskor bärbara datorer 43,2 cm (17") Portfölj Svart och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
bonafidereviews.com
Updated:
2011-07-30 16:25:02
Today for review our friends at Geeks.com have sent me over a very stylish and well made Notebook bag from Brenthaven. It’s called the Stylis II-XF and this thing is not only very well made, it has tons of pockets so you’ll be able to carry pretty much...
Good Tons of room with lots of pockets, Very well padded, Comfortable for long periods of use, Seems well made...
Bad None really...
Bottom line If you’re looking for a very well made and inexpensive bag for your laptop then you’ll want to be sure to give this one a look. Seriously, I’m truly surprised by this bag, it offers tons of room and good protection as well. I can easily see this bag...
100%
igadgetlife.com
Updated:
2016-12-29 16:38:06
Protecting your laptop computer is important business. There’s nothing worse than damaging an expensive piece of equipment. While keeping your computer secured in a bag is important to its longevity, some laptop bags provide better protection than othe...
Bottom line There’s absolutely a ton of room in this bag, yet it doesn’t come across overly bulky or cumbersome. There’s absolutely a lot of strength, durability and protection offered, yet it doesn’t come across as some big techno-camper’s hiking backpack with a...
0%