Braun logo

Braun Silk-épil EverSoft Deluxe 2170 Solo 20 tweezers Pink, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159375
Info modified on:
14 Jun 2019, 12:52:03
Short summary description Braun Silk-épil EverSoft Deluxe 2170 Solo 20 tweezers Pink, White:

Braun Silk-épil EverSoft Deluxe 2170 Solo, Pink, White, 20 tweezers, Abdomen, Bikini, Front thigh, Inner upper arms, Outer thigh, Outer upper arms, Epilation, Exfoliation, Precision, Plastic, 0.5 mm

Long summary description Braun Silk-épil EverSoft Deluxe 2170 Solo 20 tweezers Pink, White:

Braun Silk-épil EverSoft Deluxe 2170 Solo. Product colour: Pink, White, Number of tweezers: 20 tweezers, Body areas: Abdomen, Bikini, Front thigh, Inner upper arms, Outer thigh, Outer upper arms. Power source: AC, AC input voltage: 110 - 127 V, AC input frequency: 50 - 60 Hz. Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.