Braun Silk-épil 5 5380, Pink, 40 tweezers, 0.5 mm, AC, 480 g, 65 mm
Braun Silk-épil 5 5380. Product colour: Pink, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Power source: AC. Weight: 480 g. Package width: 65 mm, Package depth: 180 mm, Package height: 197 mm