Braun Silk-epil 5 5185, Pink, 40 tweezers, 0.5 mm, AC, Built-in, 40 min
Braun Silk-epil 5 5185. Product colour: Pink, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Power source: AC, Battery type: Built-in, Operating time: 40 min. Weight: 469 g. Package width: 65 mm, Package depth: 180 mm, Package height: 197 mm