Braun logo

Braun Multiquick 7 MQ700 Soup 0.6 L Immersion blender 750 W Black, Stainless steel

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109799
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Multiquick 7 MQ700 Soup 0.6 L Immersion blender 750 W Black, Stainless steel:

Braun Multiquick 7 MQ700 Soup, Immersion blender, 0.6 L, 1.2 m, 750 W, Black, Stainless steel

Long summary description Braun Multiquick 7 MQ700 Soup 0.6 L Immersion blender 750 W Black, Stainless steel:

Braun Multiquick 7 MQ700 Soup. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 1.2 m. Bowl capacity: 0.6 L, Rotational speed (max): 13800 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W, Power source: AC. Doesn't contain: Bisphenol A (BPA)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.