Braun logo

Braun MultiQuick 5 MQ5245WH blender 1.25 L Immersion blender 1000 W Grey, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254906
Info modified on:
12 May 2025, 11:00:20
Short summary description Braun MultiQuick 5 MQ5245WH blender 1.25 L Immersion blender 1000 W Grey, White:

Braun MultiQuick 5 MQ5245WH, Immersion blender, 1.25 L, Ice crushing, 1000 W, Grey, White

Long summary description Braun MultiQuick 5 MQ5245WH blender 1.25 L Immersion blender 1000 W Grey, White:

Braun MultiQuick 5 MQ5245WH. Type: Immersion blender, Product colour: Grey, White. Bowl capacity: 1.25 L, Chopper bowl capacity: 0.35 L. Blending bowl material: Plastic. Power: 1000 W, Power source: AC. Country of origin: Romania

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.