Braun MultiQuick 7 MQ 785 Patisserie Plus, Immersion blender, 1.5 L, 750 W, Black, Stainless steel
Braun MultiQuick 7 MQ 785 Patisserie Plus. Type: Immersion blender, Product colour: Black, Stainless steel. Bowl capacity: 1.5 L, Rotational speed (max): 13300 RPM. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 750 W