Braun logo

Braun Minipimer 5 MQ 5251 WHBL mixer Hand mixer 1000 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34107
Info modified on:
17 Jul 2020, 14:19:41
Short summary description Braun Minipimer 5 MQ 5251 WHBL mixer Hand mixer 1000 W White:

Braun Minipimer 5 MQ 5251 WHBL, Hand mixer, White, Mixing, 1.2 m, 0.6 L, Rotary

Long summary description Braun Minipimer 5 MQ 5251 WHBL mixer Hand mixer 1000 W White:

Braun Minipimer 5 MQ 5251 WHBL. Type: Hand mixer, Product colour: White, Mixer functions: Mixing. Housing material: Plastic, Bowl material: Plastic. Power: 1000 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.