Braun logo

Braun MGK3080 beard trimmer Battery 13 2.1 cm Wet & Dry Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68100
Info modified on:
14 Mar 2024, 19:23:26
Short summary description Braun MGK3080 beard trimmer Battery 13 2.1 cm Wet & Dry Black, Blue:

Braun MGK3080, Battery, Black, Blue

Long summary description Braun MGK3080 beard trimmer Battery 13 2.1 cm Wet & Dry Black, Blue:

Braun MGK3080. Minimum hair length: 3 mm, Maximum hair length: 2.1 cm, Precision trimmer purpose: Beard, Ear, Nose. Product colour: Black, Blue. Power source: Battery, Operating time: 60 min, Charging time: 1 h. Package type: Box

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.