Braun logo

Braun MultiMix M 880 Hand mixer Green, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139447
Info modified on:
04 Apr 2019, 05:12:41
Short summary description Braun MultiMix M 880 Hand mixer Green, White:

Braun MultiMix M 880, Hand mixer, Green, White, Plastic, 350 W, 77 x 153 x 190 mm

Long summary description Braun MultiMix M 880 Hand mixer Green, White:

Braun MultiMix M 880. Type: Hand mixer, Product colour: Green, White. Bowl material: Plastic. Power consumption (typical): 350 W. Dimensions (WxDxH): 77 x 153 x 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.