Braun logo

Braun FP3131WH food processor 800 W 2.1 L Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49540
Info modified on:
09 Jan 2024, 11:23:34
Short summary description Braun FP3131WH food processor 800 W 2.1 L Grey, White:

Braun FP3131WH, 2.1 L, Grey, White, Buttons, Mixing, 800 W, 230 mm

Long summary description Braun FP3131WH food processor 800 W 2.1 L Grey, White:

Braun FP3131WH. Bowl capacity: 2.1 L, Product colour: Grey, White, Control type: Buttons. Power: 800 W. Width: 230 mm, Depth: 190 mm, Height: 380 mm. Package width: 275 mm, Package depth: 435 mm, Package height: 335 mm. Doesn't contain: Bisphenol A (BPA)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.