Braun logo

Braun EC2 satinstyler colour Curling iron Black, Red 35 W 2 m

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27793
Info modified on:
04 Apr 2019, 10:01:29
Short summary description Braun EC2 satinstyler colour Curling iron Black, Red 35 W 2 m:

Braun EC2 satinstyler colour, Curling iron, 60 s, Black, Red, 2 m, 35 W, 135 °C

Long summary description Braun EC2 satinstyler colour Curling iron Black, Red 35 W 2 m:

Braun EC2 satinstyler colour. Type: Curling iron, Warm-up time: 60 s. Product colour: Black, Red. Cord length: 2 m. Power: 35 W. Temperature: 135 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.