Braun logo

Braun °CoolTec CT5cc Foil shaver Trimmer Black, Blue, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49202
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun °CoolTec CT5cc Foil shaver Trimmer Black, Blue, Grey:

Braun °CoolTec CT5cc, Foil shaver, Black, Blue, Grey, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Braun °CoolTec CT5cc Foil shaver Trimmer Black, Blue, Grey:

Braun °CoolTec CT5cc. Shaver system: Foil shaver, Product colour: Black, Blue, Grey. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 1.09 kg. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Runtime: 45 min

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.