Braun BT3221, AC, Black
Braun BT3221. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Trimming styles: Detailed styling, Full beard, Long beard, Moustache, Short beard, Sideburns. Product colour: Black. Power source: AC, Operating time: 50 min, Charging time: 10 h. Package type: Box