Braun logo

Braun PAXIMAT MULTIMAG SC 663 slide projector

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76941
Info modified on:
04 Apr 2019, 12:39:33
Short summary description Braun PAXIMAT MULTIMAG SC 663 slide projector:

Braun PAXIMAT MULTIMAG SC 663, 291 x 304 x 136 mm, 5.8 kg, 24 V

Long summary description Braun PAXIMAT MULTIMAG SC 663 slide projector:

Braun PAXIMAT MULTIMAG SC 663. Dimensions (WxDxH): 291 x 304 x 136 mm, Weight: 5.8 kg. Battery voltage: 24 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.