Braun ExactFit 3, Upper arm, Automatic, LCD, 2 user(s), AA, 130 mm
Braun ExactFit 3. Placement supported: Upper arm, Type: Automatic, Display type: LCD. Battery type: AA. Package width: 130 mm, Package depth: 145 mm, Package height: 191 mm