Braun BNC015, Black, Time, LCD, AC/Battery, 130 mm, 90 mm
Braun BNC015. Product colour: Black, Projection function: Time. Display type: LCD. Power source: AC/Battery. Width: 130 mm, Height: 90 mm, Depth: 49 mm