Braun logo

Braun BNC009BK-RC alarm clock Digital alarm clock Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40081
Info modified on:
03 Oct 2022, 15:28:19
Short summary description Braun BNC009BK-RC alarm clock Digital alarm clock Black:

Braun BNC009BK-RC, Digital alarm clock, Rectangle, Black, LCD, Battery, AA

Long summary description Braun BNC009BK-RC alarm clock Digital alarm clock Black:

Braun BNC009BK-RC. Type: Digital alarm clock, Shape: Rectangle, Product colour: Black. Display type: LCD. Power source: Battery, Battery type: AA. Width: 75 mm, Height: 75 mm, Depth: 45.2 mm. Quantity per pack: 1 pc(s), Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.