Braun logo

Braun Silk-expert 5 IPL BD 5001 Intense pulsed light (IPL) Gold, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116396
Info modified on:
14 Mar 2024, 19:24:37
Short summary description Braun Silk-expert 5 IPL BD 5001 Intense pulsed light (IPL) Gold, White:

Braun Silk-expert 5 IPL BD 5001, Gold, White, Intense pulsed light (IPL), 8 min, 8 min, 8 min, Back thigh, Front thigh, Inner upper arms, Outer thigh, Outer upper arms

Long summary description Braun Silk-expert 5 IPL BD 5001 Intense pulsed light (IPL) Gold, White:

Braun Silk-expert 5 IPL BD 5001. Product colour: Gold, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8 min. Power source: AC. Weight: 1.13 kg. Package type: Box, Package width: 110 mm, Package depth: 350 mm. Shipping (inner) case height: 20.6 cm, Shipping (inner) case length: 36.8 cm, Shipping (inner) case width: 23.8 cm

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.