Braun logo

Braun Silk-expert Pro 5 PL5347 Intense pulsed light (IPL) White, Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58818
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Braun Silk-expert Pro 5 PL5347 Intense pulsed light (IPL) White, Gold:

Braun Silk-expert Pro 5 PL5347, White, Gold, Intense pulsed light (IPL), Armpit, Back thigh, Bikini, Chest, Front thigh, United Kingdom, NIET gebruiken op:• hoofdhuid, wenkbrauwen of andere plekken bij of rondom de ogen. Gebruik op..., AC

Long summary description Braun Silk-expert Pro 5 PL5347 Intense pulsed light (IPL) White, Gold:

Braun Silk-expert Pro 5 PL5347. Product colour: White, Gold, Hair removal technology: Intense pulsed light (IPL), Body areas: Armpit, Back thigh, Bikini, Chest, Front thigh. Power source: AC, AC input voltage: 100 - 240 V. Weight: 1.97 kg. Package type: Box, Package width: 136.6 mm, Package depth: 354 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 296.6 mm, Master (outer) case length: 375.1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.