Braun All-in-one MGK7, Washable, Battery, Black
Braun All-in-one MGK7. Minimum hair length: 0.5 mm, Maximum hair length: 2.1 cm, Trimming styles: Full beard, Long beard, Short beard, Stubble look. Product colour: Black, Blade material: Metal, Country of origin: China. Power source: Battery, Operating time: 100 min, Battery type: Built-in battery. Weight: 506 g, Battery weight: 18.6 g. Package width: 80 mm, Package depth: 132 mm, Package height: 252 mm