Braun logo

Braun Series 7 70-S4200cs Foil shaver Trimmer Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42836
Info modified on:
27 Sept 2023, 12:56:36
Short summary description Braun Series 7 70-S4200cs Foil shaver Trimmer Silver:

Braun Series 7 70-S4200cs, Foil shaver, Silver, 360° Flex, Stainless steel, Buttons, LED

Long summary description Braun Series 7 70-S4200cs Foil shaver Trimmer Silver:

Braun Series 7 70-S4200cs. Shaver system: Foil shaver, Product colour: Silver, Shaving system technologies: 360° Flex. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 438 g, Battery weight: 18.6 g. Package width: 67 mm, Package depth: 137 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.