Braun logo

Braun Beard Trimmer BT5265 Men Trimmer & Hair Clipper, 39 Length Settings, Black/Silver Metal

Data-sheet quality:
created/standardized by Icecat
Product views:
82832
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Braun Beard Trimmer BT5265 Men Trimmer & Hair Clipper, 39 Length Settings, Black/Silver Metal:

Braun Beard Trimmer BT5265 Men Trimmer & Hair Clipper, 39 Length Settings, Black/Silver Metal, Washable, AC/Battery, Black, Silver

Long summary description Braun Beard Trimmer BT5265 Men Trimmer & Hair Clipper, 39 Length Settings, Black/Silver Metal:

Braun Beard Trimmer BT5265 Men Trimmer & Hair Clipper, 39 Length Settings, Black/Silver Metal. Minimum hair length: 0.5 mm, Maximum hair length: 2 cm, Step precise: 0.5 mm. Product colour: Black, Silver, Country of origin: China. Power source: AC/Battery, Operating time: 80 min, Battery type: Built-in battery. Weight: 340 g, Battery weight: 18.6 g. Package width: 57 mm, Package depth: 137 mm, Package height: 282 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.