Braun logo

Braun All-in-one 6-in-1 Trimmer MGK3221, Men Beard Trimmer, Face, Ear & Nose Trimmer & Hair Clipper, Volt Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64888
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Braun All-in-one 6-in-1 Trimmer MGK3221, Men Beard Trimmer, Face, Ear & Nose Trimmer & Hair Clipper, Volt Green:

Braun All-in-one 6-in-1 Trimmer MGK3221, Men Beard Trimmer, Face, Ear & Nose Trimmer & Hair Clipper, Volt Green, Battery, Green

Long summary description Braun All-in-one 6-in-1 Trimmer MGK3221, Men Beard Trimmer, Face, Ear & Nose Trimmer & Hair Clipper, Volt Green:

Braun All-in-one 6-in-1 Trimmer MGK3221, Men Beard Trimmer, Face, Ear & Nose Trimmer & Hair Clipper, Volt Green. Minimum hair length: 0.5 mm, Maximum hair length: 2.1 cm, Control type: Lever. Product colour: Green, Country of origin: China. Power source: Battery, Operating time: 50 min, Battery type: Built-in battery. Weight: 240 g, Battery weight: 22 g. Package width: 57 mm, Package depth: 137 mm, Package height: 282 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.