Braun logo

Braun FaceSpa Pro 912 10 tweezers White, Bronze

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19778
Info modified on:
15 Mar 2022, 15:58:54
Short summary description Braun FaceSpa Pro 912 10 tweezers White, Bronze:

Braun FaceSpa Pro 912, White, Bronze, 10 tweezers, Chin, Forehead, Upper lip, Battery, 100 - 240 V, Built-in battery

Long summary description Braun FaceSpa Pro 912 10 tweezers White, Bronze:

Braun FaceSpa Pro 912. Product colour: White, Bronze, Number of tweezers: 10 tweezers, Face areas: Chin, Forehead, Upper lip. Power source: Battery, AC input voltage: 100 - 240 V, Battery type: Built-in battery. Country of origin: China. Weight: 365 g, Battery weight: 18.6 g. Package type: Box, Package width: 57 mm, Package depth: 155 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.