Braun logo

Braun Series 9 9299cc Electric Shaver for Men, Clean&Charge Station and Travel Case

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29407
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Braun Series 9 9299cc Electric Shaver for Men, Clean&Charge Station and Travel Case:

Braun Series 9 9299cc Electric Shaver for Men, Clean&Charge Station and Travel Case, Foil shaver, Gold, 5: 2 Optifoils, SkinGuard, Hipper Lift & Cut, Direct & Cut trimmer, Titanium, Buttons, LED

Long summary description Braun Series 9 9299cc Electric Shaver for Men, Clean&Charge Station and Travel Case:

Braun Series 9 9299cc Electric Shaver for Men, Clean&Charge Station and Travel Case. Shaver system: Foil shaver, Product colour: Gold, Shaving system technologies: 5: 2 Optifoils, SkinGuard, Hipper Lift & Cut, Direct & Cut trimmer. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 1.03 kg, Battery weight: 31.9 g. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.