Braun logo

Braun BeardTrimmer BT3022, Beard Trimmer & Hair Clipper, Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75209
Info modified on:
15 Mar 2022, 15:58:58
Short summary description Braun BeardTrimmer BT3022, Beard Trimmer & Hair Clipper, Black:

Braun BeardTrimmer BT3022, Beard Trimmer & Hair Clipper, Black, Washable, Black

Long summary description Braun BeardTrimmer BT3022, Beard Trimmer & Hair Clipper, Black:

Braun BeardTrimmer BT3022, Beard Trimmer & Hair Clipper, Black. Minimum hair length: 1 mm, Maximum hair length: 1 cm. Product colour: Black, Blade material: Stainless steel. Operating time: 40 min, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Weight: 210 g, Cord length: 1.2 m, Battery weight: 14 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.