Braun logo

Braun Silk-expert Pro Silk·expert Pro 5 PL5014 Latest Generation IPL, Permanent Hair Removal, White&Gold

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280169
Info modified on:
11 Apr 2022, 16:00:38
Short summary description Braun Silk-expert Pro Silk·expert Pro 5 PL5014 Latest Generation IPL, Permanent Hair Removal, White&Gold:

Braun Silk-expert Pro Silk·expert Pro 5 PL5014 Latest Generation IPL, Permanent Hair Removal, White&Gold, White, Gold, Intense pulsed light (IPL), Abdomen, Back thigh, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper arms, United Kingdom, NIET gebruiken op:• hoofdhuid, wenkbrauwen of andere plekken bij of rondom de ogen. Gebruik op..., AC

Long summary description Braun Silk-expert Pro Silk·expert Pro 5 PL5014 Latest Generation IPL, Permanent Hair Removal, White&Gold:

Braun Silk-expert Pro Silk·expert Pro 5 PL5014 Latest Generation IPL, Permanent Hair Removal, White&Gold. Product colour: White, Gold, Hair removal technology: Intense pulsed light (IPL), Body areas: Abdomen, Back thigh, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper arms. Power source: AC, AC input voltage: 100 - 240 V. Weight: 1.11 kg. Package type: Box, Package width: 97.5 mm, Package depth: 276 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 211 mm, Master (outer) case length: 296 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.