Braun logo

Braun Series 3 3040s Foil shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265491
Info modified on:
27 Feb 2023, 10:36:00
Short summary description Braun Series 3 3040s Foil shaver Trimmer Black, Blue:

Braun Series 3 3040s, Foil shaver, Black, Blue, 2 x SensoFoil, LED, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 3040s Foil shaver Trimmer Black, Blue:

Braun Series 3 3040s. Shaver system: Foil shaver, Product colour: Black, Blue, Shaving system technologies: 2 x SensoFoil. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 388 g, Battery weight: 22 g. Package width: 67.5 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.