Braun logo

Braun Series 3 3020s Foil shaver Trimmer Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129311
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Series 3 3020s Foil shaver Trimmer Black, White:

Braun Series 3 3020s, Foil shaver, Black, White, 2 SensoFoil, 1 Middle Trimmer, LED, AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 3020s Foil shaver Trimmer Black, White:

Braun Series 3 3020s. Shaver system: Foil shaver, Product colour: Black, White, Shaving system technologies: 2 SensoFoil, 1 Middle Trimmer. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 385 g, Battery weight: 22 g. Package width: 67.5 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s)

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.