Braun Series 9 9260s Wet&Dry, Foil shaver, Silver, LED, Battery, Lithium-Ion (Li-Ion), 50 min
Braun Series 9 9260s Wet&Dry. Shaver system: Foil shaver, Product colour: Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Weight: 540 g. Package width: 67 mm, Package depth: 155 mm, Package height: 222 mm