Braun logo

Braun Series 3 301s Foil shaver Trimmer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163447
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Braun Series 3 301s Foil shaver Trimmer Black:

Braun Series 3 301s, Foil shaver, Black, 2 SensoFoil, LED, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 301s Foil shaver Trimmer Black:

Braun Series 3 301s. Shaver system: Foil shaver, Product colour: Black, Shaving system technologies: 2 SensoFoil. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 340 g. Package width: 56 mm, Package depth: 112 mm, Package height: 203 mm. Quantity per pack: 1 pc(s)

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.