Braun Face 832-e, White, Turquoise, 10 tweezers, Exfoliation, AA, 230 g, Box
Braun Face 832-e. Product colour: White, Turquoise, Number of tweezers: 10 tweezers, Interchangeable shaving heads: Exfoliation. Battery type: AA. Weight: 230 g. Package type: Box, Package width: 56 mm, Package depth: 155 mm. Products per shipping (inner) case: 5 pc(s), Quantity per pack: 1 pc(s), Master (outer) case width: 163 mm