Braun Silk-épil 7 7-531, White, 40 tweezers, 0.5 mm, Built-in, 385 g, 65 mm
Braun Silk-épil 7 7-531. Product colour: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Battery type: Built-in. Weight: 385 g. Package width: 65 mm, Package depth: 180 mm, Package height: 197 mm