Braun logo

Braun Silk-épil 5-541 Wet & Dry 28 tweezers Lilac, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164240
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Braun Silk-épil 5-541 Wet & Dry 28 tweezers Lilac, White:

Braun Silk-épil 5-541 Wet & Dry, Lilac, White, 28 tweezers, 0.5 mm, 100 - 240V, Built-in, 1 h

Long summary description Braun Silk-épil 5-541 Wet & Dry 28 tweezers Lilac, White:

Braun Silk-épil 5-541 Wet & Dry. Product colour: Lilac, White, Number of tweezers: 28 tweezers, Minimum hair length: 0.5 mm. AC input voltage: 100 - 240V, Battery type: Built-in, Charging time: 1 h. Weight: 404 g. Package type: Box, Package width: 65 mm, Package depth: 180 mm. Products per shipping (inner) case: 6 pc(s), Quantity per pack: 1 pc(s), Master (outer) case width: 188 mm

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.