Braun logo

Braun Satin-Hair 5 ST 570 Multistyler Warm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109339
Info modified on:
09 Jan 2024, 11:23:08
Short summary description Braun Satin-Hair 5 ST 570 Multistyler Warm Black:

Braun Satin-Hair 5 ST 570, Multistyler, Warm, 130 °C, 200 °C, 40 s, Black

Long summary description Braun Satin-Hair 5 ST 570 Multistyler Warm Black:

Braun Satin-Hair 5 ST 570. Type: Multistyler, Technology: Warm, Temperature (min): 130 °C. Product colour: Black. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 400 g, Plate width: 9 mm. Package width: 52 mm, Package depth: 354 mm, Package height: 111 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.