Braun logo

Braun Silk-épil 7 7-531 40 tweezers Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56331
Info modified on:
08 Jan 2021, 11:59:49
Short summary description Braun Silk-épil 7 7-531 40 tweezers Black, White:

Braun Silk-épil 7 7-531, Black, White, 40 tweezers, 0.5 mm, Battery, Built-in, 1 h

Long summary description Braun Silk-épil 7 7-531 40 tweezers Black, White:

Braun Silk-épil 7 7-531. Product colour: Black, White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Power source: Battery, Battery type: Built-in, Charging time: 1 h

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.