Braun BNC020, Digital alarm clock, Rectangle, Black, Android, iOS, LCD, Battery
Braun BNC020. Type: Digital alarm clock, Shape: Rectangle, Product colour: Black. Display type: LCD. Power source: Battery. Width: 140 mm, Height: 75 mm, Depth: 40 mm