Braun logo

Braun Silk-Epil 7 Dual 7891 Wet & Dry 40 tweezers Green, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55571
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Silk-Epil 7 Dual 7891 Wet & Dry 40 tweezers Green, White:

Braun Silk-Epil 7 Dual 7891 Wet & Dry, Green, White, 40 tweezers, 0.5 mm, Built-in, 30 min

Long summary description Braun Silk-Epil 7 Dual 7891 Wet & Dry 40 tweezers Green, White:

Braun Silk-Epil 7 Dual 7891 Wet & Dry. Product colour: Green, White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Battery type: Built-in, Operating time: 30 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.