Braun logo

Braun Champion 360 360 Camera

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11410
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Braun Champion 360 360 Camera:

Braun Champion 360, Micro-USB, Black, Wide-angle, 220°, 220°, 4 MP

Long summary description Braun Champion 360 360 Camera:

Braun Champion 360. Camera interface: Micro-USB, Product colour: Black, Lens type: Wide-angle. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 30 fps. Maximum image resolution: 3008 x 1504 pixels, Image formats supported: JPG. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Maximum memory card size: 32 GB. Power source: Battery, Battery capacity: 1400 mAh, Battery life (max): 1 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.