Braun logo

Braun Series 5 50-R1000s Foil shaver Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41663
Info modified on:
26 Jun 2025, 16:49:34
Short summary description Braun Series 5 50-R1000s Foil shaver Black, Red:

Braun Series 5 50-R1000s, Foil shaver, Black, Red, AutoSense, Buttons, LED, Battery

Long summary description Braun Series 5 50-R1000s Foil shaver Black, Red:

Braun Series 5 50-R1000s. Shaver system: Foil shaver, Product colour: Black, Red, Shaving system technologies: AutoSense. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Soft grip

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.