Braun Series 9 9280 CC, Foil shaver, Black, Blue, Battery, 100 - 240 V, 157 mm, 157 mm
Braun Series 9 9280 CC. Shaver system: Foil shaver, Product colour: Black, Blue. Power source: Battery, AC input voltage: 100 - 240 V. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Shaver base station functions: Charging, Cleaning, Drying, Lubricating