Braun Series 3 390cc-4, Foil shaver, Black, AC/Battery, Nickel-Metal Hydride (NiMH), 1 h, 5 min
Braun Series 3 390cc-4. Shaver system: Foil shaver, Product colour: Black. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Cordless operation: 45 min