Braun logo

Braun Silk-épil 7 7-537 40 tweezers Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73674
Info modified on:
18 Oct 2021, 00:59:02
Short summary description Braun Silk-épil 7 7-537 40 tweezers Silver, White:

Braun Silk-épil 7 7-537, Silver, White, 40 tweezers, 0.5 mm, Built-in, 12 V

Long summary description Braun Silk-épil 7 7-537 40 tweezers Silver, White:

Braun Silk-épil 7 7-537. Product colour: Silver, White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Battery type: Built-in, Battery voltage: 12 V

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.