location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerBlend MX 2050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X81260804 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201595021 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 16:56:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.75 L Number of speeds: 5 Blue, White
  • - Pulse function
  • - 525 W
Long product name Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White :
The long product name of Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Braun PowerBlend MX 2050. Materiale contenitore: Vetro. Colore del prodotto: Grigio, Bianco. Consumi: 525 W
More>>>
Short summary description Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White:
This short summary of the Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun PowerBlend MX 2050, Tabletop blender, 1.75 L, Pulse function, 525 W, Blue, White

Long summary description Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White:
This is an auto-generated long summary of Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White based on the first three specs of the first five spec groups.

Braun PowerBlend MX 2050. Bowl capacity: 1.75 L. Type: Tabletop blender, Product colour: Blue, White. Blending bowl material: Glass. Power: 525 W. Width: 160 mm, Depth: 190 mm, Height: 390 mm

Performance
Bowl capacity *
1.75 L
Number of speeds *
5
Pulse function *
Yes
Design
Type *
Tabletop blender
Product colour *
Blue, White
Easy to clean
Yes
Material
Blending bowl material
Glass
Power
Power *
525 W
Weight & dimensions
Width
160 mm
Depth
190 mm
Height
390 mm
Weight
3.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:19:16
Uk has collected 1 expert review for Braun PowerBlend MX 2050 1.75 L Tabletop blender 525 W Blue, White and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Howstuffworks.com
Updated:
2015-09-10 10:19:16
The Braun PowerMax MX2050 Blender is a cleverly designed, efficient machine that provides a vortex of power for smooth, dependable results.This unit comes with a 8-1/2-inch-square base with rounded edges, a 525-watt motor, a 7.4-cup (59.2-ounce) glass...
Good 7-cup (58-ounce) glass carafe, 525-watt motor, 5-speed dial with pulse control...
Bad None...
Bottom line The Braun PowerMax MX2050 Blender is a cleverly designed, efficient machine that provides a vortex of power for smooth, dependable results.This unit comes with a 8-1/2-inch-square base with rounded edges, a 525-watt motor, a 7.4-cup (59.2-ounce) glass...
100%