Braun logo

Braun MultiMix 1 Hand mixer 400 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109630
Info modified on:
14 Mar 2024, 19:47:30
Short summary description Braun MultiMix 1 Hand mixer 400 W White:

Braun MultiMix 1, Hand mixer, White, 1.4 m, 400 W, 207 mm, 76 mm

Long summary description Braun MultiMix 1 Hand mixer 400 W White:

Braun MultiMix 1. Type: Hand mixer, Product colour: White, Cord length: 1.4 m. Power: 400 W. Width: 207 mm, Depth: 76 mm, Height: 151 mm. Package width: 224 mm, Package depth: 105 mm, Package height: 200 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.