Braun Series 7 720s-6, Foil shaver, Black, Extra sensitive, Intensive, Normal, AC/Battery, Lithium-Ion (Li-Ion), 1 h
Braun Series 7 720s-6. Shaver system: Foil shaver, Product colour: Black, Shaving modes: Extra sensitive, Intensive, Normal. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 439 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm. Cordless operation: 50 min