Braun logo

Braun Silk-epil 5 5780 40 tweezers Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153854
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Silk-epil 5 5780 40 tweezers Green, White:

Braun Silk-epil 5 5780, Green, White, 40 tweezers, 0.5 mm, AC, 538 g, 65 mm

Long summary description Braun Silk-epil 5 5780 40 tweezers Green, White:

Braun Silk-epil 5 5780. Product colour: Green, White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Power source: AC. Weight: 538 g. Package width: 65 mm, Package depth: 180 mm, Package height: 197 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.